Dell Wyse logo

Dell Wyse R10L 1.5 GHz 6.5 lbs (2.95 kg) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109562
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dell Wyse R10L 1.5 GHz 6.5 lbs (2.95 kg) Black:

Dell Wyse R10L, 1.5 GHz, AMD Sempron, 0.125 GB, 512 GB, 2560 x 1600 pixels, Black

Long summary description Dell Wyse R10L 1.5 GHz 6.5 lbs (2.95 kg) Black:

Dell Wyse R10L. Processor frequency: 1.5 GHz, Processor family: AMD Sempron. Internal memory: 0.125 GB. Total storage capacity: 512 GB. Maximum resolution: 2560 x 1600 pixels. Product color: Black, Cable lock slot type: Kensington

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.