Dell Wyse logo

Dell Wyse R50LE 1.5 GHz Linux 8.38 lbs (3.8 kg) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27749
Info modified on:
10 Aug 2024, 10:12:07
Short summary description Dell Wyse R50LE 1.5 GHz Linux 8.38 lbs (3.8 kg) Black:

Dell Wyse R50LE, 1.5 GHz, AMD Sempron, 1 GB, DDR2-SDRAM, 1 GB, 1 GB

Long summary description Dell Wyse R50LE 1.5 GHz Linux 8.38 lbs (3.8 kg) Black:

Dell Wyse R50LE. Processor frequency: 1.5 GHz, Processor family: AMD Sempron. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Maximum internal memory: 1 GB. Total storage capacity: 1 GB, Storage media: Flash. Discrete graphics card model: 690E. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X), Bluetooth version: 2.0+EDR

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.