Dell Wyse logo

Dell Wyse P20 8.16 lbs (3.7 kg) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66661
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dell Wyse P20 8.16 lbs (3.7 kg) Black:

Dell Wyse P20, 0.125 GB, Black, 10 - 40 °C, 10 - 95%, cULus 60950, TÜV-GS, EN 60950, FCC Class B, CE, VCCI, C-Tick, WEEE, RoHS, 8.16 lbs (3.7 kg)

Long summary description Dell Wyse P20 8.16 lbs (3.7 kg) Black:

Dell Wyse P20. Internal memory: 0.125 GB. Product color: Black. Certification: cULus 60950, TÜV-GS, EN 60950, FCC Class B, CE, VCCI, C-Tick, WEEE, RoHS. Weight: 8.16 lbs (3.7 kg). Dimensions (WxDxH): 8.27 x 5.31 x 1.77" (210 x 135 x 45 mm), Relative humidity: 20 - 80%, Networking features: 10/100/1000

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.