Dell Wyse C90LE7, 1 GHz, VIA C7, C7 1.0, VIA VX855, 2 GB, DDR2-SDRAM
Dell Wyse C90LE7. Processor frequency: 1 GHz, Processor family: VIA C7, Processor model: C7 1.0. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 8 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Cabling technology: 10/100/1000Base-T(X)