Dell Wyse logo

Dell Wyse Xenith 1 GHz Dell Wyse Zero 21.5 oz (610 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39107
Info modified on:
26 Jun 2024, 06:25:21
Short summary description Dell Wyse Xenith 1 GHz Dell Wyse Zero 21.5 oz (610 g) Black:

Dell Wyse Xenith, 1 GHz, VIA Eden, 0.5 GB, DDR2-SDRAM, 0.125 GB, Flash

Long summary description Dell Wyse Xenith 1 GHz Dell Wyse Zero 21.5 oz (610 g) Black:

Dell Wyse Xenith. Processor frequency: 1 GHz, Processor family: VIA Eden. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0.125 GB, Storage media: Flash. On-board graphics card model: VIA VX855. Cabling technology: 10/100/1000Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.