Dell Wyse logo

Dell Wyse V30LE 1.2 GHz Windows CE

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13310
Info modified on:
10 Aug 2024, 07:16:55
Short summary description Dell Wyse V30LE 1.2 GHz Windows CE:

Dell Wyse V30LE, 1.2 GHz, VIA C7, 400 MHz, 0.125 MB, 0.5 GB, DDR2-SDRAM

Long summary description Dell Wyse V30LE 1.2 GHz Windows CE:

Dell Wyse V30LE. Processor frequency: 1.2 GHz, Processor family: VIA C7, Processor front side bus: 400 MHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 0.125 GB, Storage media: Flash. Maximum resolution: 1920 x 1440 pixels. Cabling technology: 10/100Base-T(X), Supported protocols: TCP/IP, DNS, DHCP, PXE, PPP, PC/SC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.