Dell Wyse V30LE, 1.2 GHz, 0.125 GB, 16-bit stereo, Citrix ICA client (version 9.x), RDP 5.5, SGD 4.2 protocols, over 15 resident terminal emulation..., 10 - 35 °C, 20 - 80%
Dell Wyse V30LE. Processor frequency: 1.2 GHz. Internal memory: 0.125 GB. Audio system: 16-bit stereo. Bundled software: Citrix ICA client (version 9.x), RDP 5.5, SGD 4.2 protocols, over 15 resident terminal emulation.... Certification: German EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick...