Dell Wyse logo

Dell Wyse V10L Thin Client 0.8 GHz 7.94 lbs (3.6 kg)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58227
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dell Wyse V10L Thin Client 0.8 GHz 7.94 lbs (3.6 kg):

Dell Wyse V10L Thin Client, 0.8 GHz, 0.125 GB, 16-bit stereo, 10 - 35 °C, 20 - 80%, German EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick...

Long summary description Dell Wyse V10L Thin Client 0.8 GHz 7.94 lbs (3.6 kg):

Dell Wyse V10L Thin Client. Processor frequency: 0.8 GHz. Internal memory: 0.125 GB. Audio system: 16-bit stereo. Certification: German EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick.... Weight: 7.94 lbs (3.6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.