Dell Wyse logo

Dell Wyse V90LE 1.2 GHz Windows XPe

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14424
Info modified on:
10 Aug 2024, 08:12:57
Short summary description Dell Wyse V90LE 1.2 GHz Windows XPe:

Dell Wyse V90LE, 1.2 GHz, VIA C7, 400 MHz, 0.125 MB, 0.5 GB, DDR2-SDRAM

Long summary description Dell Wyse V90LE 1.2 GHz Windows XPe:

Dell Wyse V90LE. Processor frequency: 1.2 GHz, Processor family: VIA C7, Processor front side bus: 400 MHz. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM, Memory slots: 1x SO-DIMM. Total storage capacity: 1 GB, Storage media: Flash. Maximum resolution: 1920 x 1080 pixels. Cabling technology: 10/100Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.