Dell Wyse logo

Dell Wyse S30 0.366 GHz 5.95 lbs (2.7 kg)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79157
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse S30 0.366 GHz 5.95 lbs (2.7 kg):

Dell Wyse S30, 0.366 GHz, 0.125 GB, 10 - 40 °C, 20 - 80%, EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS, 5.95 lbs (2.7 kg)

Long summary description Dell Wyse S30 0.366 GHz 5.95 lbs (2.7 kg):

Dell Wyse S30. Processor frequency: 0.366 GHz. Internal memory: 0.125 GB. Certification: EKI-ITB 2000, ISO 9241-3/-8 cULus 60950, TÜV-GS, EN 60950 FCC Class B, CE, VCCI, C-Tick WEEE, RoHS. Weight: 5.95 lbs (2.7 kg). Dimensions (WxDxH): 6.97 x 4.76 x 1.34" (177 x 121 x 34 mm), Power requirements: 100-240 VAC, 50/60 Hz, Networking features: Ethernet, Fast Ethernet, WoL

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.