Dell Wyse logo

Dell Wyse 5030 16.9 oz (480 g) Black, Gray TERA2321

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132154
Info modified on:
11 Jul 2023, 20:37:42
Short summary description Dell Wyse 5030 16.9 oz (480 g) Black, Gray TERA2321:

Dell Wyse 5030, TERA2321, 0.5 GB, DDR3L-SDRAM, 0.032 GB, Flash, 2560 x 1600 pixels

Long summary description Dell Wyse 5030 16.9 oz (480 g) Black, Gray TERA2321:

Dell Wyse 5030. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 0.032 GB, Storage media: Flash. Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.