DeepCool logo

DeepCool Tesseract White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37016
Info modified on:
02 Dec 2024, 14:59:03
End of life date:
02 Dec 2024
Short summary description DeepCool Tesseract White:

DeepCool Tesseract, PC, White, ATX, micro ATX, Mini-ATX, Mini-ITX, Plastic, SPCC, 6.5" (16.5 cm), 12.2" (31 cm)

Long summary description DeepCool Tesseract White:

DeepCool Tesseract. Type: PC, Product color: White, Supported motherboard form factors: ATX, micro ATX, Mini-ATX, Mini-ITX. Power supply location: Bottom. Front fans installed: 1x 120 mm, Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 8.27" (210 mm), Depth: 18.6" (472 mm), Height: 17.9" (454 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.