DeepCool logo

DeepCool PM500D power supply unit 500 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19032
Info modified on:
02 Dec 2024, 14:58:47
End of life date:
02 Dec 2024
Short summary description DeepCool PM500D power supply unit 500 W 20+4 pin ATX ATX Black:

DeepCool PM500D, 500 W, Active, 16 ms, 90%, Over current, Over power, Over voltage, Short circuit, 20+4 pin ATX

Long summary description DeepCool PM500D power supply unit 500 W 20+4 pin ATX ATX Black:

DeepCool PM500D. Total power: 500 W, Power Factor Correction (PFC) type: Active, Hold time: 16 ms. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold, Bearing technology: HDB. Product color: Black, Cooling type: Active, Fan diameter: 4.72" (12 cm). Cables included: AC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.