DeepCool logo

DeepCool PF700 power supply unit 700 W 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56222
Info modified on:
20 Dec 2024, 03:53:08
Short summary description DeepCool PF700 power supply unit 700 W 20+4 pin ATX ATX Black:

DeepCool PF700, 700 W, 220 - 240 V, 50 Hz, 100 W, 696 W, 100 W

Long summary description DeepCool PF700 power supply unit 700 W 20+4 pin ATX ATX Black:

DeepCool PF700. Total power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 21.7" (55 cm), SATA power cable length: 450,600,750,900 mm. Purpose: PC/server, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product color: Black, Cooling type: Active, Fan diameter: 4.72" (12 cm). Cables included: AC

Video
The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.