DeepCool logo

DeepCool AK620 Processor Air cooler 4.72" (12 cm) Black 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90974
Info modified on:
19 Jun 2025, 13:59:21
Short summary description DeepCool AK620 Processor Air cooler 4.72" (12 cm) Black 1 pc(s):

DeepCool AK620, Air cooler, 4.72" (12 cm), 500 RPM, 1850 RPM, Black

Long summary description DeepCool AK620 Processor Air cooler 4.72" (12 cm) Black 1 pc(s):

DeepCool AK620. Type: Air cooler, Fan diameter: 4.72" (12 cm), Rotational speed (min): 500 RPM, Rotational speed (max): 1850 RPM, Maximum air pressure: 2.19 mmH2O. Width: 5.08" (129 mm), Depth: 5.43" (138 mm), Height: 6.3" (160 mm). Product color: Black

Video
The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.