DeepCool logo

DeepCool ICE BLADE 200M Processor Cooler 3.62" (9.2 cm)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7526
Info modified on:
02 Dec 2024, 14:58:58
End of life date:
02 Dec 2024
Short summary description DeepCool ICE BLADE 200M Processor Cooler 3.62" (9.2 cm):

DeepCool ICE BLADE 200M, Cooler, 3.62" (9.2 cm), 900 RPM, 2200 RPM

Long summary description DeepCool ICE BLADE 200M Processor Cooler 3.62" (9.2 cm):

DeepCool ICE BLADE 200M. Type: Cooler, Fan diameter: 3.62" (9.2 cm), Rotational speed (min): 900 RPM, Rotational speed (max): 2200 RPM. Voltage: 12 V. Width: 4.06" (103 mm), Depth: 3.7" (94 mm), Height: 5.31" (135 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.