DeepCool logo

DeepCool MACUBE 550 WH Tower Black, White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13520
Info modified on:
02 Dec 2024, 14:58:38
End of life date:
02 Dec 2024
Short summary description DeepCool MACUBE 550 WH Tower Black, White:

DeepCool MACUBE 550 WH, Tower, PC, Black, White, ATX, micro ATX, Mini-ITX, Acrylonitrile butadiene styrene (ABS), Aluminum, SGCC, Tempered glass, 7.32" (18.6 cm)

Long summary description DeepCool MACUBE 550 WH Tower Black, White:

DeepCool MACUBE 550 WH. Form factor: Tower, Type: PC, Product color: Black, White. Power supply location: Top, Supported power supply form factors: ATX, PS2. Front fans diameters supported: 120,240,360 mm, Side fans diameters supported: 120,140,240 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 9.49" (241 mm), Depth: 20.7" (526 mm), Height: 20.5" (520 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.