DeepCool logo

DeepCool Matrexx 30 SI Mini Tower Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72657
Info modified on:
22 Jul 2024, 11:12:44
Short summary description DeepCool Matrexx 30 SI Mini Tower Black:

DeepCool Matrexx 30 SI, Mini Tower, PC, Black, micro ATX, Mini-ITX, Acrylonitrile butadiene styrene (ABS), SPCC, Home/Office

Long summary description DeepCool Matrexx 30 SI Mini Tower Black:

DeepCool Matrexx 30 SI. Form factor: Mini Tower, Type: PC, Product color: Black. Power supply location: Top, Supported power supply form factors: ATX, PS2. Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 7.6" (193 mm), Depth: 16" (405.8 mm), Height: 14.9" (378.2 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.