DeepCool logo

DeepCool DA600 power supply unit 600 W 24-pin ATX Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37474
Info modified on:
02 Dec 2024, 14:58:40
End of life date:
02 Dec 2024
Short summary description DeepCool DA600 power supply unit 600 W 24-pin ATX Black:

DeepCool DA600, 600 W, 100 - 240 V, 47 - 63 Hz, 4.5-9 A, Active, 120 W

Long summary description DeepCool DA600 power supply unit 600 W 24-pin ATX Black:

DeepCool DA600. Total power: 600 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Motherboard power cable length: 17.7" (45 cm), SATA power cable length: 350,450,550,650 mm. Purpose: PC, 80 PLUS certification: 80 PLUS Bronze, Mean time between failures (MTBF): 100000 h. Product color: Black, Fan diameter: 4.72" (12 cm), Number of fans: 1 fan(s). Cables included: CPU, PCIe, Peripheral (Molex), SATA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.