DeepCool logo

DeepCool DA 500-M power supply unit 500 W 24-pin ATX ATX Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42336
Info modified on:
02 Dec 2024, 14:58:51
End of life date:
02 Dec 2024
Short summary description DeepCool DA 500-M power supply unit 500 W 24-pin ATX ATX Black:

DeepCool DA 500-M, 500 W, 200 - 240 V, 47 - 63 Hz, 8 A, Active, 110 W

Long summary description DeepCool DA 500-M power supply unit 500 W 24-pin ATX ATX Black:

DeepCool DA 500-M. Total power: 500 W, AC input voltage: 200 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 120000 h. Product color: Black, Fan diameter: 5.51" (14 cm), Number of fans: 1 fan(s). Certification: CCC, CB, CE, EAC, TUV

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.