dbramante1928 Oslo Pro, Flip case, Google, Pixel 9 Pro XL, 6.8", Black
dbramante1928 Oslo Pro. Case type: Flip case, Brand compatibility: Google, Compatibility: Pixel 9 Pro XL, Maximum screen size: 6.8", Surface coloration: Monochromatic, Product color: Black, Number of card pockets: 3