dbramante1928 Grenen MagSafe, Cover, Apple, iPhone 16 Plus, 6.7", Pink
dbramante1928 Grenen MagSafe. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 16 Plus, Maximum screen size: 6.7", Surface coloration: Monochromatic, Product color: Pink