Dataflex logo

Dataflex Viewlite 33.5" Desk Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171078
Info modified on:
19 Apr 2023, 15:16:50
Short summary description Dataflex Viewlite 33.5" Desk Black:

Dataflex Viewlite, Clamp/Bolt-through, 15.4 lbs (7 kg), 0", 33.5", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Dataflex Viewlite 33.5" Desk Black:

Dataflex Viewlite. Mounting: Clamp/Bolt-through, Maximum weight capacity: 15.4 lbs (7 kg), Minimum screen size: 0", Maximum screen size: 33.5", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -55 - 90°. Product color: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.