location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster monitor mount / stand Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster multi-monitor system - desk 843
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.843 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410538439 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dataflex Viewmaster monitor mount / stand Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 211.6 lbs (96 kg)
  • - Number of displays supported: 8
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Height adjustment
  • - Cable management
  • - Aluminum Black
Guarantee: 5 years
Long product name Dataflex Viewmaster monitor mount / stand Desk Black :
The short editorial description of Dataflex Viewmaster monitor mount / stand Desk Black

Viewmaster multi-monitor system - desk 843, black
More>>>
Dataflex Viewmaster monitor mount / stand Desk Black:
The official marketing text of Dataflex Viewmaster monitor mount / stand Desk Black as supplied by the manufacturer

Designed for the financial and security sector where people need to observe many data feeds simultaneously. This multi-monitor system can hold up to 8 monitors and position them to make a completely flat display wall, or curved monitoring workstation.

- Stepless height adjustment
- For 8 monitors
- Cable clips and loop ties included
- Die-cast aluminium parts
- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Rotate 360°, tilt +55°/-55°, pivot +90°/-90°
- Weight capacity max. 12 kg per monitor
- Desk mounts not included
- Monitor size limit: width 610 - height 428 mm
- Due to excellent stability also suitable for touchscreens

Short summary description Dataflex Viewmaster monitor mount / stand Desk Black:
This short summary of the Dataflex Viewmaster monitor mount / stand Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster, 211.6 lbs (96 kg), 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Height adjustment, Black

Long summary description Dataflex Viewmaster monitor mount / stand Desk Black:
This is an auto-generated long summary of Dataflex Viewmaster monitor mount / stand Desk Black based on the first three specs of the first five spec groups.

Dataflex Viewmaster. Maximum weight capacity: 211.6 lbs (96 kg), Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -55 - 55°. Product color: Black

Mounting
Maximum weight capacity *
211.6 lbs (96 kg)
Mounting type *
Desk
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
8
Ergonomics
Height adjustment
Yes
Tilt angle range
-55 - 55°
Angle of rotation
360°
Turn angle
140°
Pivot angle
-90 - 90°
Cable management
Yes
Design
Housing material
Aluminum
Product color *
Black
Weight & dimensions
Depth
7.09" (180 mm)
Height
28.2" (717 mm)
Packaging data
Package width
29.9" (760 mm)
Package depth
16.1" (410 mm)
Package height
10.6" (270 mm)
Package weight
52 lbs (23.6 kg)
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
Dataflex Viewgo monitor mount / stand 27" Desk Black Dataflex Viewgo monitor mount / stand 27" Desk Black
(show image)
48.133 Viewgo monitor arm - desk 133 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor mount / stand 27" Desk Silver Dataflex Viewgo monitor mount / stand 27" Desk Silver
(show image)
48.132 Viewgo monitor arm - desk 132 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor mount / stand 27" Desk White Dataflex Viewgo monitor mount / stand 27" Desk White
(show image)
48.130 Viewgo monitor arm - desk 130 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor mount / stand 27" Desk Black Dataflex Viewgo monitor mount / stand 27" Desk Black
(show image)
48.123 Viewgo monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor mount / stand 27" Desk Silver Dataflex Viewgo monitor mount / stand 27" Desk Silver
(show image)
48.122 Viewgo monitor arm - desk 122 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor mount / stand 27" Desk White Dataflex Viewgo monitor mount / stand 27" Desk White
(show image)
48.120 Viewgo monitor arm - desk 120 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 57.162 monitor mount / stand 25.7" Desk Silver Dataflex 57.162 monitor mount / stand 25.7" Desk Silver
(show image)
57.162 Viewmaster monitor arm - desk 162 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 57.142 monitor mount / stand 34.9" Desk Silver Dataflex 57.142 monitor mount / stand 34.9" Desk Silver
(show image)
57.142 Viewmaster monitor arm - desk 142 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 58.103 monitor mount / stand 32.1" Desk Black Dataflex 58.103 monitor mount / stand 32.1" Desk Black
(show image)
58.103 Viewlite monitor arm - desk 103 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex 58.702 monitor mount / stand Desk Silver, White Dataflex 58.702 monitor mount / stand Desk Silver, White
(show image)
58.702 Viewlite toolbar - desk 702 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)