Dataflex logo

Dataflex Viewmaster Desk Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76939
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dataflex Viewmaster Desk Black:

Dataflex Viewmaster, 105.8 lbs (48 kg), 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Height adjustment, Black

Long summary description Dataflex Viewmaster Desk Black:

Dataflex Viewmaster. Maximum weight capacity: 105.8 lbs (48 kg), Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -55 - 55°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.