Dataflex logo

Dataflex ViewMate Modular Monitor Arm 372 Desk Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68193
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Dataflex ViewMate Modular Monitor Arm 372 Desk Silver:

Dataflex ViewMate Modular Monitor Arm 372, 44.1 lbs (20 kg), Silver

Long summary description Dataflex ViewMate Modular Monitor Arm 372 Desk Silver:

Dataflex ViewMate Modular Monitor Arm 372. Maximum weight capacity: 44.1 lbs (20 kg). Tilt angle range: -90 - 90°. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.