Dahua Technology PICOO-A59T-DA, IP security camera, Indoor, Wired & Wireless, External, Desk, White
Dahua Technology PICOO-A59T-DA. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product color: White, Form factor: Spherical. Angle of rotation: 355°, Lens viewing angle, horizontal: 78°, Lens viewing angle, vertical: 40°. Sensor type: CMOS, Optical sensor size: 1/3". Sensor type (panoramic camera): CMOS