Dahua Technology IPC-HUM4231, IP security camera, Indoor, Wired, CE (EN 60950:2000) UL:UL60950-1FCC: FCC Parte 15 Subparte B, Ceiling, Black
Dahua Technology IPC-HUM4231. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Black, Form factor: Box. Minimum illumination: 0.02 lx, Lens viewing angle, horizontal: 105°, Lens viewing angle, vertical: 60°. Sensor type: CMOS, Optical sensor size: 1/2.7", Number of effective pixels (H x V): 1920 x 1080 pixels. Digital zoom: 16x, Fixed focal length: 0.11" (2.8 mm)