Dahua Technology logo

Dahua Technology WizSense IPC-HDBW2841R-ZAS-27135-B security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall

Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272
Info modified on:
18 May 2025, 03:22:08
Short summary description Dahua Technology WizSense IPC-HDBW2841R-ZAS-27135-B security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:

Dahua Technology WizSense IPC-HDBW2841R-ZAS-27135-B, IP security camera, Indoor & outdoor, Wired, 120 dB, CE-LVD: EN62368-1; CE-EMC: Electromagnetic Compatibility Directive 2014/30/EU; FCC: 47 CFR FCC..., Ceiling/wall

Long summary description Dahua Technology WizSense IPC-HDBW2841R-ZAS-27135-B security camera Dome IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall:

Dahua Technology WizSense IPC-HDBW2841R-ZAS-27135-B. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Black, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 113 - 31°, Lens viewing angle, vertical: 58 - 18°. Sensor type: CMOS, Optical sensor size: 1/2.7". Focal length range: 2.7 - 13.5 mm, Detect distance (wide): 3358.3" (85.3 m), Detect distance (tele): 11023.6" (280 m)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.