Dahua Technology Ez-Ip IPC-B1B20, IP security camera, Indoor & outdoor, Wired, CE: (EN 60950:2000) FCC: FCC Part 15 Subpart B, Ceiling/Wall/Pole, White
Dahua Technology Ez-Ip IPC-B1B20. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/Wall/Pole, Product color: White, Form factor: Bullet. Minimum illumination: 0.09 lx, Angle of rotation: 360°, Lens viewing angle, horizontal: 115°. Sensor type: CMOS, Optical sensor size: 1/2.7". Digital zoom: 16x, Detect distance: 1708.7" (43.4 m), Observe distance: 685" (17.4 m)