Dahua Technology DHL550UDH-EG, 55", LCD, 1920 x 1080 pixels
Dahua Technology DHL550UDH-EG. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black