Dahua Technology logo

Dahua Technology DHI-XVR5416L digital video recorder (DVR) Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20378
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dahua Technology DHI-XVR5416L digital video recorder (DVR) Black:

Dahua Technology DHI-XVR5416L, Black, 1920 x 1080 pixels, H.264, H.264+, 1080P, 1080N, 720P, 960H, 16 channels, Fast, Next, Pause, Play, Previous, Repeat, Shuffle, Slow, Stop, Zoom

Long summary description Dahua Technology DHI-XVR5416L digital video recorder (DVR) Black:

Dahua Technology DHI-XVR5416L. Product color: Black, Maximum video resolution: 1920 x 1080 pixels, Video compression formats: H.264, H.264+. Supported network protocols: HTTP, TCP/IP, IPv4/IPv6, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter, PPPoE,DDNS, FTP, Alarm..., Number of users: 128 user(s). HDD interface: Serial ATA, Maximum HDD capacity: 8 TB. Power consumption (typical): 30 W. Dimensions (WxDxH): 17.3 x 16.4 x 2.99" (440 x 417 x 76 mm), Weight: 13.2 lbs (6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.