Dahua Technology logo

Dahua Technology LM25-E231BN computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1004
Info modified on:
04 Aug 2025, 14:26:35
Short summary description Dahua Technology LM25-E231BN computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

Dahua Technology LM25-E231BN, 24.5", 1920 x 1080 pixels, Full HD, LED, 0.5 ms, Black

Long summary description Dahua Technology LM25-E231BN computer monitor 24.5" 1920 x 1080 pixels Full HD LED Black:

Dahua Technology LM25-E231BN. Display diagonal: 24.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.