Dahua Technology logo

Dahua Technology DHI-HCVR5108HS-S3 digital video recorder (DVR) Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38800
Info modified on:
23 Aug 2018, 06:25:13
Short summary description Dahua Technology DHI-HCVR5108HS-S3 digital video recorder (DVR) Black:

Dahua Technology DHI-HCVR5108HS-S3, Black, H.264, H.264+, 1920×1080 1280×1024 1280×720 1024×768, Next, Pause, Playlist, Previous, Repeat, Shuffle, Slow, NTSC, PAL, Embedded LINUX

Long summary description Dahua Technology DHI-HCVR5108HS-S3 digital video recorder (DVR) Black:

Dahua Technology DHI-HCVR5108HS-S3. Product color: Black, Video compression formats: H.264, H.264+, Playback resolutions supported: 1920×1080 1280×1024 1280×720 1024×768. Ethernet interface type: Fast Ethernet, Supported network protocols: HTTP, TCP/IP, IPv4/IPv6, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter, PPPoE,DDNS, FTP, Alarm.... HDD interface: Serial ATA, Maximum HDD capacity: 8 TB. Power consumption (typical): 15 W. Dimensions (WxDxH): 10.2 x 9.29 x 1.89" (260 x 236 x 48 mm), Weight: 26.5 oz (750 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.