Dahua Technology WM4700-O, Wi-Fi 4 (802.11n), Ethernet LAN, 4G, Black, Desktop/pole router
Dahua Technology WM4700-O. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, VPN server: PPTP, L2TP, IPSEC. Mobile network generation: 4G, 4G standard: LTE. Security algorithms: WEP, WPA, WPA2. Product type: Desktop/pole router, Product color: Black, LED indicators: Power, System, WAN, WLAN