Dahua Technology logo

Dahua Technology WizSense SD2A300NB-GNY-A-PV Turret IP security camera Outdoor 2560 x 1920 pixels Ceiling/wall

Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1732
Info modified on:
14 May 2025, 11:48:20
Short summary description Dahua Technology WizSense SD2A300NB-GNY-A-PV Turret IP security camera Outdoor 2560 x 1920 pixels Ceiling/wall:

Dahua Technology WizSense SD2A300NB-GNY-A-PV, IP security camera, Outdoor, Wired, Preset point, Ceiling/wall, White

Long summary description Dahua Technology WizSense SD2A300NB-GNY-A-PV Turret IP security camera Outdoor 2560 x 1920 pixels Ceiling/wall:

Dahua Technology WizSense SD2A300NB-GNY-A-PV. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Turret. Lens viewing angle, horizontal: 80.4°, Lens viewing angle, vertical: 58.1°, Lens viewing angle, diagonal: 104.8°. Sensor type: CMOS, Optical sensor size: 1/2.8". Detect distance: 3047.2" (77.4 m), Observe distance: 1220.5" (31 m), Recognize distance: 610.2" (15.5 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.