Dahua Technology Lite IPC-HDW1431SP, IP security camera, Indoor & outdoor, Wired, CE, UL, FCC, Ceiling/Wall/Pole, Black, White
Dahua Technology Lite IPC-HDW1431SP. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/Wall/Pole, Product color: Black, White, Form factor: Dome. Angle of rotation: 360°, Lens viewing angle, horizontal: 87°, Lens viewing angle, vertical: 48°. Sensor type: CMOS, Optical sensor size: 1/3", Number of effective pixels (H x V): 2688 x 1520 pixels. Digital zoom: 16x, Focal length range: 3.6 mm