Dahua Technology logo

Dahua Technology Lite DH-IPC-HDBW1420E Dome IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall

Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17403
Info modified on:
14 Mar 2024, 18:51:33
Short summary description Dahua Technology Lite DH-IPC-HDBW1420E Dome IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology Lite DH-IPC-HDBW1420E, IP security camera, Outdoor, Wired, CE (EN 60950:2000) UL:UL60950-1 FCC: FCC Part 15 Subpart B, Ceiling/wall, White

Long summary description Dahua Technology Lite DH-IPC-HDBW1420E Dome IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology Lite DH-IPC-HDBW1420E. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Dome. Minimum illumination: 0.31 lx, Angle of rotation: 355°, Lens viewing angle, horizontal: 106°. Sensor type: CMOS, Optical sensor size: 1/3". Digital zoom: 16x, Detect distance: 2480.3" (63 m), Observe distance: 984.3" (25 m)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.