Dahua Technology DAE-CDMS8113-GFW, HD, 1280 x 720 pixels, CMOS, 1/4", 30 fps, H.264, H.265
Dahua Technology DAE-CDMS8113-GFW. HD type: HD, Main camera resolution: 1280 x 720 pixels, Main camera sensor: CMOS. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 256 GB. Interface type: Micro-USB. Power source type: DC, Operating voltage: 36 V. Width: 4.29" (108.9 mm), Depth: 3.94" (100.1 mm), Height: 4.03" (102.3 mm)