Dahua Technology logo

Dahua Technology ASC2202C-D security door controller Cabinet 4 door(s) RS-485

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3887
Info modified on:
20 Sept 2022, 15:11:58
Short summary description Dahua Technology ASC2202C-D security door controller Cabinet 4 door(s) RS-485:

Dahua Technology ASC2202C-D, 10,100 Mbit/s, 39.6 W, 0.8 W, 100 - 240 V, -30 - 60 °C, 5 - 95 °C

Long summary description Dahua Technology ASC2202C-D security door controller Cabinet 4 door(s) RS-485:

Dahua Technology ASC2202C-D. Ethernet LAN data rates: 10,100 Mbit/s. Power consumption (typical): 39.6 W, Power consumption (no load): 0.8 W, AC voltage range: 100 - 240 V. Width: 10.7" (272 mm), Depth: 3.54" (90 mm), Height: 13.3" (337 mm). Package width: 18.6" (472 mm), Package depth: 6.42" (163 mm), Package height: 13.9" (352 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.