Dahua Technology logo

Dahua Technology Lite IPC-HFW1220S Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43319
Info modified on:
04 Nov 2024, 15:14:58
Short summary description Dahua Technology Lite IPC-HFW1220S Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:

Dahua Technology Lite IPC-HFW1220S, IP security camera, Indoor & outdoor, Wired, CE (EN 60950:2000) UL:UL60950-1 FCC: FCC Part 15 Subpart B, Wall, White

Long summary description Dahua Technology Lite IPC-HFW1220S Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Wall:

Dahua Technology Lite IPC-HFW1220S. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product color: White, Form factor: Bullet. Minimum illumination: 0.1 lx, Angle of rotation: 360°, Lens viewing angle, horizontal: 101°. Sensor type: CMOS, Optical sensor size: 1/2.9". Digital zoom: 16x, Detect distance: 1771.7" (45 m), Observe distance: 708.7" (18 m)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.