Dahua Technology logo

Dahua Technology Panoramic IPC-EB5500 Dome IP security camera 2560 x 1920 pixels Ceiling/wall

Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24935
Info modified on:
14 May 2025, 11:48:21
Short summary description Dahua Technology Panoramic IPC-EB5500 Dome IP security camera 2560 x 1920 pixels Ceiling/wall:

Dahua Technology Panoramic IPC-EB5500, IP security camera, Wired, Ceiling/wall, White, Dome, Vandal proof

Long summary description Dahua Technology Panoramic IPC-EB5500 Dome IP security camera 2560 x 1920 pixels Ceiling/wall:

Dahua Technology Panoramic IPC-EB5500. Type: IP security camera, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Dome. Minimum illumination: 0.01 lx, Lens viewing angle, horizontal: 185°, White balance: Auto, Manual. Sensor type: CMOS, Optical sensor size: 1/3". Focus: Manual, Fixed focal length: 0.0559" (1.42 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.