D-Link logo

D-Link KVM-410 Single Port over IP KVM switch Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44980
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link KVM-410 Single Port over IP KVM switch Silver:

D-Link KVM-410 Single Port KVM Switch over IP, 1600 x 1200 pixels, Silver

Long summary description D-Link KVM-410 Single Port over IP KVM switch Silver:

D-Link KVM-410 Single Port KVM Switch over IP. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: Silver, Cable length: 70.9" (1.8 m), Certification: FCC 15b. Data link protocols: 10/100 Fast Ethernet, TCP/IP,HTTP2.6A, Connectivity technology: Wired, Power supply type: DC 5V, 2.6A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.