D-Link logo

D-Link GO-USB-N150 network card WLAN 150 Mbit/s

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95818
Info modified on:
20 Dec 2023, 16:50:12
End of life date:
01 Jun 2017
Short summary description D-Link GO-USB-N150 network card WLAN 150 Mbit/s:

D-Link GO-USB-N150, Wireless, USB, WLAN, 150 Mbit/s, Black

Long summary description D-Link GO-USB-N150 network card WLAN 150 Mbit/s:

D-Link GO-USB-N150. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.