D-Link logo

D-Link DI-624+ AirPlus Xtreme G High-Speed 2.4GHz (802.11g) & DWL-G122 wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77657
Info modified on:
21 Oct 2022, 10:14:07
Short summary description D-Link DI-624+ AirPlus Xtreme G High-Speed 2.4GHz (802.11g) & DWL-G122 wireless router:

D-Link DI-624+ AirPlus Xtreme G High-Speed 2.4GHz (802.11g) & DWL-G122, CCK, OFDM, PPTP L2TP IPSec, 128-bit WEP, VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit, Web-Based, DHCP Server & Client, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u

Long summary description D-Link DI-624+ AirPlus Xtreme G High-Speed 2.4GHz (802.11g) & DWL-G122 wireless router:

D-Link DI-624+ AirPlus Xtreme G High-Speed 2.4GHz (802.11g) & DWL-G122. Modulation: CCK, OFDM. VPN support: PPTP L2TP IPSec. Security algorithms: 128-bit WEP, Firewall security: VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit. Management protocols: Web-Based, DHCP Server & Client, Data link protocols: IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u. LED indicators: Power, WAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.