D-Link logo

D-Link DVS-310-1 video servers/encoder 720 x 576 pixels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71539
Info modified on:
21 Oct 2022, 10:32:10
Short summary description D-Link DVS-310-1 video servers/encoder 720 x 576 pixels:

D-Link DVS-310-1, 720 x 576 pixels, M-JPEG, MPEG4, 720 x 480 pixels, 720 x 576 pixels, 1 channels, Pentium 4, 2.4 GHz

Long summary description D-Link DVS-310-1 video servers/encoder 720 x 576 pixels:

D-Link DVS-310-1. Maximum video resolution: 720 x 576 pixels, Video compression formats: M-JPEG, MPEG4, NTSC resolutions: 720 x 480 pixels. Minimum processor: Pentium 4, 2.4 GHz, Minimum RAM: 512 MB, Minimum system requirements: CPU: Pentium 4, 2.4 GHz and above Hard Disk: 40 GB or higher Memory: 512 MB or higher Operating.... Product color: Gray, Certification: CE (Class A) C-Tick (Class A) FCC (Class A). Power requirements: 100 - 240 VAC, 50/60 Hz, 12 VDC, 1.25 A, Power consumption: 1250 mA. Dimensions (WxDxH): 3.07 x 4.13 x 1.42" (78 x 105 x 36 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.