D-Link logo

D-Link Wireless USB Starter Kit 480 Mbit/s Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41180
Info modified on:
04 Apr 2019, 08:14:03
Short summary description D-Link Wireless USB Starter Kit 480 Mbit/s Black:

D-Link Wireless USB Starter Kit, 480 Mbit/s, Black, FCC Class B, Windows Vista, XP SP2, 33.6 oz (953 g), 0 - 40 °C

Long summary description D-Link Wireless USB Starter Kit 480 Mbit/s Black:

D-Link Wireless USB Starter Kit. Data transfer rate: 480 Mbit/s, Product color: Black, Certification: FCC Class B. Compatible operating systems: Windows Vista, XP SP2. Weight: 33.6 oz (953 g). Dimensions (WxDxH): 8.86 x 5.91 x 2.95" (225 x 150 x 75 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.