D-Link logo

D-Link DSL-G225 wireless router Gigabit Ethernet Single-band (2.4 GHz) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121358
Info modified on:
27 Sept 2022, 09:28:35
Short summary description D-Link DSL-G225 wireless router Gigabit Ethernet Single-band (2.4 GHz) White:

D-Link DSL-G225, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, White, Tabletop router

Long summary description D-Link DSL-G225 wireless router Gigabit Ethernet Single-band (2.4 GHz) White:

D-Link DSL-G225. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2, WPS, WPS-PBC, WPS-PIN. Product type: Tabletop router, Product color: White. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.