D-Link logo

D-Link DSL-924 wireless router

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25780
Info modified on:
18 Jan 2024, 17:36:18
Short summary description D-Link DSL-924 wireless router:

D-Link DSL-924, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, 992.1 G.dmt, G.992.2 G.lite, ANSI T1.413 Issue 2 Annex A, G.992.3 (G.dmt.bis) Annex A, G.992.5..., Quick Installation Wizard, WLAN: 1 - 54 Mbps, Port-Based VLAN, ADSL, WLAN, LAN

Long summary description D-Link DSL-924 wireless router:

D-Link DSL-924. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. DSL specification: 992.1 G.dmt, G.992.2 G.lite, ANSI T1.413 Issue 2 Annex A, G.992.3 (G.dmt.bis) Annex A, G.992.5.... Bundled software: Quick Installation Wizard. Supported data transfer rates: WLAN: 1 - 54 Mbps, Security features: Port-Based VLAN, Networking features: ADSL, WLAN, LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.