D-Link logo

D-Link ADSL2+ Ethernet (Annex B) modem 24000 Kbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101188
Info modified on:
07 Oct 2024, 15:59:53
Short summary description D-Link ADSL2+ Ethernet (Annex B) modem 24000 Kbit/s:

D-Link ADSL2+ Ethernet Modem (Annex B), ADSL2, 24000 Kbit/s, ADSL/ADSL2/ADSL2+, 2 Mbit/s, 24 Mbit/s, RoHS, CE, Federal Communications Commission (FCC)

Long summary description D-Link ADSL2+ Ethernet (Annex B) modem 24000 Kbit/s:

D-Link ADSL2+ Ethernet Modem (Annex B). Modem type: ADSL2, Modem speed: 24000 Kbit/s. Data link protocols: ADSL/ADSL2/ADSL2+, Upstream data rate: 2 Mbit/s, Downstream data rate: 24 Mbit/s. Compliance certificates: RoHS, CE, Federal Communications Commission (FCC), Certification: CE FCC Class B CE TBR-21 FCC Part 68 A-Tick CSA International RoHS. Depth: 4.13" (105 mm), Height: 1.26" (32 mm), Width: 4.72" (120 mm). I/O ports: RJ-45 10/100BASE-TX Ethernet LAN RJ-11 ADSL

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.